PLTT0805Z2500DGWI详情
Vishay PLTT0805Z2500DGWI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Circuit integrity
None
Fibre type
Single mode 9/125
Colour outer sheath
Yellow
Outer diameter approx.
7.5
Specification material outer sheath
Other
Category
OS2
With strain relief
无
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
75
Material outer sheath
Other
应用
Inside/outside
防紫外线
有
PLTT0805Z2500DGWI拓展信息








哦! 它是空的。