PLTT1206Z2181QGT5详情
Vishay PLTT1206Z2181QGT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
630 VAC/630 VDC
Manufacturer Part Number
7000-PS105-8571000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M23 Straight Male to M23 Straight Female, 4-pole
额定电流
15 Amps
知识产权评级
IP65/IP67
PLTT1206Z2181QGT5拓展信息








哦! 它是空的。