PLTT2512Z532R41AGTP详情
Vishay PLTT2512Z532R41AGTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Nominal current
16
Nominal voltage
250
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Model
Protective contact (type F)
0个相似型号
PLTT2512Z532R41AGTP拓展信息








哦! 它是空的。