PLTT2512Z982R6BGTF详情
Vishay PLTT2512Z982R6BGTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
0个相似型号
PLTT2512Z982R6BGTF拓展信息
PLTT2512Z982R6BGTF详情
Vishay PLTT2512Z982R6BGTF重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
PLTT2512Z982R6BGTF拓展信息