注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.607399
500
¥0.446615
1000
¥0.372179
2000
¥0.341448
5000
¥0.319116
10000
¥0.296844
15000
¥0.287089
50000
¥0.282292
PR01000101509JA100详情
VISHAY PR01000101509JA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
power metal
Mounting
THT
Max. operating voltage
350V
Body dimensions
Ø2.5x8mm
Resistor features
high power and small dimension
Leads
axial
Gross weight
0.219g
Certificates
RoHS compliant
容差
±5%
Temperature coefficient
250ppm/°C
电阻
15Ω
电源
1W
PR01000101509JA100拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay Techno
Vishay Techno
Vishay
Vishay
Vishay







哦! 它是空的。