注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.329294
500
¥0.242124
1000
¥0.20177
2000
¥0.185109
5000
¥0.173
10000
¥0.16093
15000
¥0.155643
50000
¥0.153043
PR01000102708JA100详情
VISHAY PR01000102708JA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
power metal
Mounting
THT
Max. operating voltage
350V
Body dimensions
Ø2.5x8mm
Resistor features
high power and small dimension
Leads
axial
Gross weight
0.268g
Certificates
RoHS compliant
容差
±5%
Temperature coefficient
250ppm/°C
电阻
2.7Ω
电源
1W
PR01000102708JA100拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay Techno
Vishay Techno
Vishay
Vishay
Vishay







哦! 它是空的。