注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.661242
500
¥0.486206
1000
¥0.405177
2000
¥0.371716
5000
¥0.347403
10000
¥0.323161
15000
¥0.31254
50000
¥0.307315
PR01000103301JA100详情
VISHAY PR01000103301JA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
power metal
Mounting
THT
Max. operating voltage
350V
Body dimensions
Ø2.5x8mm
Resistor features
high power and small dimension
Leads
axial
Gross weight
0.222g
Certificates
RoHS compliant
容差
±5%
Temperature coefficient
250ppm/°C
电阻
3.3kΩ
电源
1W
PR01000103301JA100拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay Techno
Vishay Techno
Vishay
Vishay
Vishay







哦! 它是空的。