注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.336606
500
¥0.247508
1000
¥0.206255
2000
¥0.189226
5000
¥0.176845
10000
¥0.164502
15000
¥0.159097
50000
¥0.156441
PR02000202208JA100详情
VISHAY PR02000202208JA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
power metal
Mounting
THT
Max. operating voltage
500V
Body dimensions
Ø3.9x12mm
Resistor features
high power and small dimension
Leads
axial
Gross weight
0.54g
Certificates
RoHS compliant
容差
±5%
Temperature coefficient
250ppm/°C
电阻
2.2Ω
电源
2W
PR02000202208JA100拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay Techno
Vishay Techno
Vishay
Vishay
Vishay







哦! 它是空的。