注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.683112
500
¥0.502286
1000
¥0.41857
2000
¥0.384013
5000
¥0.358893
10000
¥0.333852
15000
¥0.322871
50000
¥0.317474
PR03000203309JAC00详情
VISHAY PR03000203309JAC00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
power metal
Mounting
THT
Max. operating voltage
750V
Body dimensions
Ø5.2x19.5mm
Resistor features
high power and small dimension
Leads
axial
Gross weight
1.238g
Certificates
RoHS compliant
容差
±5%
Temperature coefficient
250ppm/°C
电阻
33Ω
电源
3W
PR03000203309JAC00拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay Techno
Vishay Techno
Vishay
Vishay
Vishay







哦! 它是空的。