PSF45272K230BXBA详情
Vishay PSF45272K230BXBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
AI Edge vision system driven by Movidius Myriad X VPU
Maximum Operating Temperature
+ 50 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
150
Interface Type
USB 3.1
Video Format Supported
RAW
Part # Aliases
A00532
Manufacturer
Luxonis
Display Resolution - Pixels
4208 x 3120
Brand
Luxonis
RoHS
Details
Number of frames per second
60 fps
包装
Bulk
子类别
Cameras & Accessories
工作电源电压
5 V
产品类别
USB摄像头
产品
AI Cameras
产品类别
Cameras & Camera Modules
PSF45272K230BXBA拓展信息








哦! 它是空的。