PSF452734K80BZBA详情
Vishay PSF452734K80BZBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
5 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Manufacturer Part Number
4248662
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
知识产权评级
IP68
0个相似型号
PSF452734K80BZBA拓展信息








哦! 它是空的。