PTN0603E1211BBT5详情
Vishay PTN0603E1211BBT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-44001-8404000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Straight Male to M12 Straight Female, 2-pole
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
40 Meters
PTN0603E1211BBT5拓展信息








哦! 它是空的。