PTN1505E2262BST1详情
Vishay PTN1505E2262BST1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC-16
Maximum Operating Temperature
+ 125 C
Unit Weight
0.005044 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
2500
Mounting Styles
SMD/SMT
Manufacturer
onsemi
Brand
onsemi / Fairchild
RoHS
Details
SwitchingFrequency
525 kHz
系列
FAN9611
包装
MouseReel
子类别
PMIC - Power Management ICs
产品类别
PFC - Power Factor Correction
产品类别
Power Factor Correction - PFC
PTN1505E2262BST1拓展信息








哦! 它是空的。