PTN2010H1022BST5详情
Vishay PTN2010H1022BST5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
5 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Manufacturer Part Number
5315111
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
知识产权评级
IP68
0个相似型号
PTN2010H1022BST5拓展信息








哦! 它是空的。