PTN2208H6193BST5详情
Vishay PTN2208H6193BST5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Unit Weight
0.452847 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
BNC
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Contact Materials
Brass
Side 3 Gender
Jack (Female)
Side 1 RF Series
BNC
Manufacturer
Cinch 连接解决方案
Brand
Vitelec / Cinch Connectivity Solutions
Side 3 RF Series
BNC
RoHS
Details
连接器类型
BNC BNC BNC
子类别
射频适配器
阻抗
50 Ohms
产品类别
RF Adapters - Tee
外壳电镀
Nickel
产品类别
RF Adapters - Tee
PTN2208H6193BST5拓展信息








哦! 它是空的。