PTN2512E1144BST5详情
Vishay PTN2512E1144BST5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
6.35 mm
Minimum Cable Diameter (mm)
4.75 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
0个相似型号
PTN2512E1144BST5拓展信息








哦! 它是空的。