PTN2512H3202BBT5详情
Vishay PTN2512H3202BBT5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 155 C
Unit Weight
0.008466 oz
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
RC
包装
弹药包
子类别
Resistors
技术
Metal Film
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
PTN2512H3202BBT5拓展信息








哦! 它是空的。