RCA0402243RFKED详情
Vishay RCA0402243RFKED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Rectangular
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Colour front ring
Black
With front ring
有
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Plastic
RCA0402243RFKED拓展信息








哦! 它是空的。