RCWP04027K50FKS2详情
Vishay RCWP04027K50FKS2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Manufacturer
Winchester Interconnect
Brand
Broadcast-Win
RoHS
Details
系列
BNC
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - In Series
外壳电镀
Nickel
产品类别
RF Adapters - In Series
无线电频率系列
BNC
RCWP04027K50FKS2拓展信息








哦! 它是空的。