RCWP2512200RFMTP详情
Vishay RCWP2512200RFMTP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
250
Filtered
-
Brand
C&K Aerospace
Manufacturer
C&K Aerospace
Contact Materials
Copper Alloy
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Socket (Female)
线规
25 AWG, 26 AWG, 28 AWG
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
RCWP2512200RFMTP拓展信息








哦! 它是空的。