SIHG186N60EF详情
Vishay SIHG186N60EF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3 +Tab
Continuous Drain Current
8.4(A)
Drain-Source On-Volt
600(V)
Operating Temperature Classification
Military
Package Type
TO-247AC
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±30(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
通孔
包装
Rail/Tube
类型
功率MOSFET
极性
N
功率耗散
156(W)
SIHG186N60EF拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。