SIHP22N60EF详情
Vishay SIHP22N60EF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
19(A)
Drain-Source On-Volt
600(V)
Operating Temperature Classification
Military
Package Type
TO-220AB
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±30(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
通孔
类型
功率MOSFET
引脚数量
3 +Tab
极性
N
功率耗散
179(W)
SIHP22N60EF拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。