SIHU4N80AE详情
Vishay SIHU4N80AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
通孔
Operating Temperature Classification
Military
Drain-Source On-Volt
800(V)
Continuous Drain Current
4.1(A)
Package Type
IPAK
Number of Elements
1
Rad Hardened
无
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±30(V)
Channel Mode
Enhancement
类型
功率MOSFET
引脚数量
3 +Tab
极性
N
功率耗散
62.5(W)
SIHU4N80AE拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay









哦! 它是空的。