SMAJ5.0A-E3详情
Vishay SMAJ5.0A-E3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Compliant
额定功率
400 W
方向
单向
0个相似型号
SMAJ5.0A-E3拓展信息








哦! 它是空的。