注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.643681
500
¥0.473298
1000
¥0.394414
2000
¥0.361846
5000
¥0.338175
10000
¥0.314583
15000
¥0.304237
50000
¥0.299153
SMBJ11D-M3/H详情
VISHAY SMBJ11D-M3/H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
TVS
Peak pulse power dissipation
0.6kW
Max. off-state voltage
11V
Breakdown Voltage / V
12.4V
Max. forward impulse current
33.5A
Semiconductor structure
unidirectional
Case
SMB
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Features of semiconductor devices
glass passivated
Manufacturer series
SMBJ
Gross weight
0.151g
Certificates
RoHS compliant
Leakage current
2µA
SMBJ11D-M3/H拓展信息
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division







哦! 它是空的。