注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.432129
500
¥0.31774
1000
¥0.264785
2000
¥0.242919
5000
¥0.227033
10000
¥0.211193
15000
¥0.204248
50000
¥0.20083
SMBJ78A-E3/52详情
VISHAY SMBJ78A-E3/52重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
TVS
Peak pulse power dissipation
0.6kW
Max. off-state voltage
78V
Breakdown Voltage / V
91.25V
Max. forward impulse current
4.8A
Semiconductor structure
unidirectional
Case
SMB
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Features of semiconductor devices
glass passivated
Manufacturer series
SMBJ
Gross weight
0.121g
Certificates
RoHS compliant
Leakage current
1µA
SMBJ78A-E3/52拓展信息
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division







哦! 它是空的。