SMM02070C2004FBS00详情
Vishay SMM02070C2004FBS00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Labelled
无
Colour front ring
Grey
With front ring
有
0个相似型号
SMM02070C2004FBS00拓展信息








哦! 它是空的。