SS24HM3_A/I详情
VISHAY SS24HM3_A/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
SMB
Mounting
SMD
Max. off-state voltage
40V
Semiconductor structure
single diode
Max. forward impulse current
75A
Kind of package1
tape
Kind of package
reel
Gross weight
0.1g
Certificates
RoHS compliant
应用
automotive industry
Load current
2A
SS24HM3_A/I拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。