注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.545308
10
¥1.457833
100
¥1.375316
500
¥1.297467
1000
¥1.224028
SS2P5-M3/85A详情
VISHAY SS2P5-M3/85A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of package
reel
Gross weight
0.1g
Certificates
RoHS compliant
Kind of package1
tape
Semiconductor structure
single diode
Max. off-state voltage
50V
Mounting
SMD
Case
SMP
Type of diode
Schottky rectifying
Load current
2A
SS2P5-M3/85A拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。