注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.909387
10
¥1.801312
100
¥1.699346
500
¥1.60316
1000
¥1.512411
SS2PH10HM3_A/I详情
VISHAY SS2PH10HM3_A/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
SMP
Mounting
SMD
Max. off-state voltage
100V
Semiconductor structure
single diode
Kind of package1
tape
Kind of package
reel
Gross weight
0.1g
Certificates
RoHS compliant
应用
automotive industry
Load current
2A
SS2PH10HM3_A/I拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。