STC6.8-2C1AM详情
Vishay STC6.8-2C1AM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-220-3
Qualification
AEC-Q101
Maximum Operating Temperature
+ 175 C
Unit Weight
0.063493 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
50
Mounting Styles
通孔
Part # Aliases
ISL9V5036P3_F085
Manufacturer
onsemi
Brand
onsemi / Fairchild
RoHS
Details
系列
ISL9V5036P_F085
包装
Tube
类型
MOSFET Power Module
子类别
PMIC - Power Management ICs
输出的数量
1 Output
输出电流
46 A
产品类别
Motor / Motion / Ignition Controllers & Drivers
产品
Electronic Ignition Drivers
产品类别
Motor / Motion / Ignition Controllers & Drivers
STC6.8-2C1AM拓展信息








哦! 它是空的。