T34A686K050AZ6S详情
Vishay T34A686K050AZ6S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
0
Colour front ring
Natural colour
With front ring
有
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
焊旗连接
Material front ring
Metal
T34A686K050AZ6S拓展信息








哦! 它是空的。