T34B117M075AZ8S详情
Vishay T34B117M075AZ8S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
3
Degree of protection (IP)
IP65
Construction type lens
Square
Number of contacts as normally open contact
3
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Plastic
T34B117M075AZ8S拓展信息








哦! 它是空的。