T34C477M050BZ8S详情
Vishay T34C477M050BZ8S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
1
Degree of protection (IP)
IP65
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
焊旗连接
Material front ring
Plastic
T34C477M050BZ8S拓展信息








哦! 它是空的。