T34D357M125BZ8S详情
Vishay T34D357M125BZ8S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Grey
With front ring
有
0个相似型号
T34D357M125BZ8S拓展信息
T34D357M125BZ8S详情
Vishay T34D357M125BZ8S重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Grey
With front ring
有
T34D357M125BZ8S拓展信息