TSOP31240详情
VISHAY TSOP31240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Gross weight
0.91g
Photoreceiver features
PCM frequency filter built-in
Photoreceiver features1
TTL, CMOS compatible
Mounting
THT
Type of photoelement
integrated IR receiver
Supply voltage
2.5...5.5V
频率
40kHz
Viewing angle
45°
0个相似型号
TSOP31240拓展信息
VSMY2890RGX01
Vishay
VSMY98575
Vishay
TSAL4400-CS12
Vishay
TSHF5210-ES21
Vishay
VLMU35CT21-275-120
Vishay
VLMU35CL20-275-120
Vishay
VLMU35CB20-275-120
Vishay
VLMU3520-385-120
Vishay
VLMU3520-405-060
Vishay
VSMY385010X01-GS08
Vishay








哦! 它是空的。