TZMB16-GS18详情
VISHAY TZMB16-GS18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case1
SOD80
Case
MiniMELF
Semiconductor structure
single diode
Gross weight
0.1g
Certificates
RoHS compliant
容差
±2%
Power dissipation
0.5W
Zener voltage
16V
TZMB16-GS18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。