UM 72-SEFE/R详情
Vishay UM 72-SEFE/R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (irradiated)
Halogen-free
无
Manufacturer part #
300-73140
Material (details)
Radiation cross-linked polyolefin (PEX)
Min. temperature
-55°C
Max. length sold by the metre
300m
Content
每米售价
Max. temperature
+125°C
Factory colour
Black
类型
TCN20X-3,2/1,2-BK
证明书
UL 224
UM 72-SEFE/R拓展信息








哦! 它是空的。