VFT3060C,VFT3060C-E3/4W详情
Vishay VFT3060C,VFT3060C-E3/4W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01002A0010
Max. frequency
4GHz
Seal type
Bayonet
Content
1pc(s)
Cable category
1.2/4.9C AL-F
Case material
Brass nickel plated
类型
J01002A0010
阻抗
75Ω
0个相似型号
VFT3060C,VFT3060C-E3/4W拓展信息








哦! 它是空的。