VJ1206A152GBCBE31详情
Vishay VJ1206A152GBCBE31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
ST plug
Version
Cable
Type B
ST plug
No. of A connectors
1x
Factory colour
Turquoise
VJ1206A152GBCBE31拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。