VJ1206A472JXBA详情
Vishay VJ1206A472JXBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
Content
1pc(s)
Cable use
FO
Cable features
PUR coating,Waterproof
Type A
LC plug
Version
Cable
Type B
开放电缆端
No. of A connectors
1x
Factory colour
Black,White
VJ1206A472JXBA拓展信息








哦! 它是空的。