VO3062-X007T详情
VISHAY VO3062-X007T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of optocoupler
optotriac
Insulation voltage
4.42kV
Kind of output
zero voltage crossing driver
Case
Gull wing 6
Mounting
SMD
Manufacturer series
VO3062
Gross weight
0.5g
Certificates
RoHS compliant
Number of channels
1
Slew rate
1.5kV/μs
VO3062-X007T拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。