VOT8121AB-VT3详情
VISHAY VOT8121AB-VT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of optocoupler
optotriac
Insulation voltage
5.3kV
Kind of output1
without zero voltage crossing driver
Kind of output
triac
Case
SMD4
Mounting
SMD
Conform to the norm
VDE
Gross weight
0.2g
Certificates
RoHS compliant
Number of channels
1
Slew rate
1kV/μs
VOT8121AB-VT3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。