VS-10CVH02-M3/I详情
VISHAY VS-10CVH02-M3/I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
200V
Semiconductor structure1
double
Semiconductor structure
common cathode
Case1
TO252AE
Case
SlimDPAK
Gross weight
0.2g
Certificates
RoHS compliant
Load current
10A
VS-10CVH02-M3/I拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。