注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.110145
10
¥3.877494
100
¥3.658013
500
¥3.450958
1000
¥3.255617
VS-10ETF04S-M3详情
VISHAY VS-10ETF04S-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
rectifying
Mounting
SMD
Max. off-state voltage
0.4kV
Semiconductor structure
single diode
Features of semiconductor devices
fast switching
Case1
TO263AB
Case
D2PAK
Gross weight
1.5g
Certificates
RoHS compliant
Load current
10A
VS-10ETF04S-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。