注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.168408
10
¥5.81925
100
¥5.489862
500
¥5.179113
1000
¥4.885955
VS-10MQ040HM3/5AT详情
VISHAY VS-10MQ040HM3/5AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case
SMA
Mounting
SMD
Max. off-state voltage
40V
Semiconductor structure
single diode
Gross weight
0.07g
Certificates
RoHS compliant
应用
automotive industry
Load current
1A
VS-10MQ040HM3/5AT拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。