注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.832354
10
¥7.389017
100
¥6.970768
500
¥6.576197
1000
¥6.203957
VS-10TQ035STRLHM3详情
VISHAY VS-10TQ035STRLHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
35V
Semiconductor structure
single diode
Gross weight
1.5g
Certificates
RoHS compliant
应用
automotive industry
Load current
10A
VS-10TQ035STRLHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。