注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.294729
10
¥6.881818
100
¥6.492281
500
¥6.124799
1000
¥5.778106
VS-10TQ040-M3详情
VISHAY VS-10TQ040-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Mounting
THT
Max. off-state voltage
40V
Semiconductor structure
single diode
Case
TO220AC
Gross weight
2g
Certificates
RoHS compliant
Load current
10A
VS-10TQ040-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。