注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5.763126
10
¥5.436911
100
¥5.129165
500
¥4.838831
1000
¥4.564938
VS-12TQ035STRL-M3详情
VISHAY VS-12TQ035STRL-M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
35V
Semiconductor structure
single diode
Gross weight
1.5g
Certificates
RoHS compliant
Load current
12A
VS-12TQ035STRL-M3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。