注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.833398
10
¥6.446598
100
¥6.081697
500
¥5.737451
1000
¥5.412692
VS-12TQ040STRRHM3详情
VISHAY VS-12TQ040STRRHM3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Schottky rectifying
Case1
TO263AB
Case
D2PAK
Mounting
SMD
Max. off-state voltage
40V
Semiconductor structure
single diode
Gross weight
1.5g
Certificates
RoHS compliant
应用
automotive industry
Load current
12A
VS-12TQ040STRRHM3拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY







哦! 它是空的。